TLV62085RLTR alternative parts: TLV61220DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators Datasheet spin of TPS62085
IC REG BST ADJ 0.22A SYNC SOT23
Lifecycle Status:
ACTIVE (Last Updated: 12 hours ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
7-VFDFN
SOT-23-6
Number of Pins:
7
6
Operating Temperature:
-40°C~125°C TJ
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
6
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Base Part Number:
TLV62085
TLV61220
Function:
Step-Down
Step-Up
Number of Outputs:
1
1
Efficiency:
95 %
95 %
Output Voltage:
6V
5.5V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
400mA
Operating Supply Voltage:
6V
-
Voltage - Input (Min):
2.5V
0.7V
Input Voltage-Nom:
3.6V
1.2V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
17μA
5μA
Max Output Voltage:
6V
5.5V
Voltage - Output (Min/Fixed):
0.8V
-
Topology:
Buck
Boost
Frequency - Switching:
2.4MHz
-
Control Technique:
PULSE WIDTH MODULATION
HYSTERETIC CURRENT MODE
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
1.8V
Height:
1mm
1.45mm
Length:
2mm
2.9mm
Width:
2mm
1.6mm
Thickness:
900μm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
SwitchingFrequency:
-
2MHz
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
0.95mm
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
700mV
Nominal Supply Current:
-
5.5μA
Control Mode:
-
CURRENT-MODE
Max Duty Cycle:
-
90 %
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
85°C
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TLV62085RLTR

TLV62085RLTR

(In Stock: 66523)

Texas Instruments