TLV62130ARGTR alternative parts: TLV61046ADBVT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R
TINY BOOST CONVERTER FOR PMOLED
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
SOT-23-6
Number of Pins:
16
6
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
6
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Terminal Pitch:
0.5mm
0.95mm
Frequency:
2.5MHz
-
Base Part Number:
TLV62130
TLV61046
Function:
Step-Down
Step-Up
Number of Outputs:
1
1
Voltage - Input (Max):
17V
-
Output Voltage:
5V
12V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
-
Operating Supply Voltage:
17V
-
Input Voltage-Nom:
12V
3.6V
Min Supply Voltage:
4V
1.8V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
19μA
-
Max Output Voltage:
5V
-
Voltage - Output (Min/Fixed):
0.9V
3.3V
Topology:
Buck
Boost
Control Mode:
CURRENT/VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
-
Min Output Voltage:
900mV
-
Height:
1mm
1.45mm
Length:
3mm
2.9mm
Width:
3mm
1.6mm
Thickness:
900μm
1.2mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Voltage - Input (Min):
-
1.8V
Max Supply Voltage:
-
5.5V
Nominal Supply Current:
-
110μA
Output Current:
-
980mA
Frequency - Switching:
-
1.05MHz
Max Duty Cycle:
-
90 %
Max Junction Temperature (Tj):
-
125°C
TLV62130ARGTR

TLV62130ARGTR

(In Stock: 67771)

Texas Instruments