TLV62130ARGTR alternative parts: TLV62565DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R
IC REG BCK ADJ 1.5A SYNC SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-VFQFN Exposed Pad
SC-74A, SOT-753
Number of Pins:
16
5
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
DCS-Control™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
16
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
-
Frequency:
2.5MHz
-
Base Part Number:
TLV62130
TLV62565
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Voltage - Input (Max):
17V
-
Output Voltage:
5V
5.2V
Output Type:
Adjustable
Adjustable
Max Output Current:
3A
1.5A
Operating Supply Voltage:
17V
5.5V
Input Voltage-Nom:
12V
3.6V
Min Supply Voltage:
4V
2.7V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
19μA
50μA
Max Output Voltage:
5V
5.23V
Voltage - Output (Min/Fixed):
0.9V
0.6V
Topology:
Buck
Buck
Control Mode:
CURRENT/VOLTAGE-MODE
CURRENT-MODE
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
900mV
600mV
Height:
1mm
1.45mm
Length:
3mm
2.9mm
Width:
3mm
1.6mm
Thickness:
900μm
1.2mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Terminal Form:
-
GULL WING
Efficiency:
-
95 %
Operating Supply Current:
-
50μA
Frequency - Switching:
-
1.5MHz
TLV62130ARGTR

TLV62130ARGTR

(In Stock: 67771)

Texas Instruments