TLV62130ARGTR alternative parts: TLV62130RGTT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R | Conv DC-DC 4V to 17V Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |
Number of Pins: | 16 | 16 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | DCS-Control™ | DCS-Control™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 2.5MHz | - |
Base Part Number: | TLV62130 | TLV62130 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 17V | 17V |
Output Voltage: | 5V | 5V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3A | 3A |
Operating Supply Voltage: | 17V | - |
Input Voltage-Nom: | 12V | 12V |
Min Supply Voltage: | 4V | 4V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 19μA | 19μA |
Max Output Voltage: | 5V | 5V |
Voltage - Output (Min/Fixed): | 0.9V | 0.9V |
Topology: | Buck | Buck |
Control Mode: | CURRENT/VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 900mV | 900mV |
Height: | 1mm | 1mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 900μm | 900μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 46.011276mg |
Operating Supply Current: | - | 19μA |
Frequency - Switching: | - | 2.5MHz |
REACH SVHC: | - | No SVHC |

TLV62130ARGTR
(In Stock: 67771)
Texas InstrumentsUnited States