TLV62130ARGTR alternative parts: TLV61225DCKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Conv DC-DC 3V to 17V Synchronous Step Down Single-Out 0.9V to 5V 3A 16-Pin VQFN EP T/R | Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 16 | 6 |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | DCS-Control™ | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 16 | 6 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | QUAD | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Terminal Pitch: | 0.5mm | - |
Frequency: | 2.5MHz | - |
Base Part Number: | TLV62130 | TLV61225 |
Function: | Step-Down | Step-Up |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 17V | - |
Output Voltage: | 5V | 3.3V |
Output Type: | Adjustable | Fixed |
Max Output Current: | 3A | - |
Operating Supply Voltage: | 17V | - |
Input Voltage-Nom: | 12V | 1.2V |
Min Supply Voltage: | 4V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | BATTERY CHARGE CONTROLLER |
Output Configuration: | Positive | Positive |
Quiescent Current: | 19μA | 5μA |
Max Output Voltage: | 5V | 3.3V |
Voltage - Output (Min/Fixed): | 0.9V | - |
Topology: | Buck | Boost |
Control Mode: | CURRENT/VOLTAGE-MODE | CURRENT-MODE |
Control Technique: | PULSE WIDTH MODULATION | HYSTERETIC CURRENT MODE |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 900mV | - |
Height: | 1mm | 1.1mm |
Length: | 3mm | 2mm |
Width: | 3mm | 1.25mm |
Thickness: | 900μm | 900μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Surface Mount: | - | YES |
SwitchingFrequency: | - | 2MHz |
Terminal Form: | - | GULL WING |
Depth: | - | 1.25mm |
Efficiency: | - | 94 % |
Voltage - Input (Min): | - | 0.7V |
Switcher Configuration: | - | PUSH-PULL |
Nominal Output Voltage: | - | 3.3V |
REACH SVHC: | - | No SVHC |

TLV62130ARGTR
(In Stock: 67771)
Texas InstrumentsUnited States