TMC2130-LA-T alternative parts: TMC223-SI

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEPPER MOTOR DVR SPI 36QFN
IC MTR DRV BIPOLAR 3.3-5V 20SOIC
Factory Lead Time:
6 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
36-VFQFN Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Operating Temperature:
-40°C~125°C TJ
-40°C ~ 85°C (TA)
Packaging:
Tape & Reel (TR)
Tube
Published:
2016
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Applications:
General Purpose
General Purpose
Voltage - Supply:
5.5V~46V
3.3V ~ 5V
Function:
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Interface:
SPI, Step/Direction
I2C
Output Configuration:
Half Bridge (4)
Half Bridge (4)
Logic Function:
AND
-
Voltage - Load:
5.5V~46V
8V ~ 29V
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1 ~ 1/256
1, 1/2, 1/4, 1/8, 1/16
RoHS Status:
ROHS3 Compliant
-
Supplier Device Package:
-
20-SOIC
Base Product Number:
-
TMC223
Current - Output:
-
570mA
TMC2130-LA-T

TMC2130-LA-T

(In Stock: 38)

Trinamic Motion Control GmbH

Qty

Unit Price

Ext Price

  • 1

    $2.829644

    $2.83

  • 10

    $2.669475

    $26.69

  • 100

    $2.518373

    $251.84

  • 500

    $2.375824

    $1,187.91

  • 1000

    $2.241343

    $2,241.34

Minimum: 1 Multiples: 1

Unit Price: $2.829644

Ext Price: $2.83

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity