TMC2130-LA-T alternative parts: TMC246B-PA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC STEPPER MOTOR DVR SPI 36QFN | IC MTR DRVR BIPOLAR 3-5.5V 44QFP |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 36-VFQFN Exposed Pad | 44-LQFP |
Operating Temperature: | -40°C~125°C TJ | -40°C~140°C TJ |
Packaging: | Tape & Reel (TR) | Tray |
Published: | 2016 | 2016 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 5.5V~46V | 3V~5.5V |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Interface: | SPI, Step/Direction | SPI |
Output Configuration: | Half Bridge (4) | Half Bridge (4) |
Logic Function: | AND | - |
Voltage - Load: | 5.5V~46V | 7V~34V |
Motor Type - Stepper: | Bipolar | Bipolar |
Step Resolution: | 1 ~ 1/256 | 1, 1/2, 1/4, 1/8, 1/16 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Surface Mount: | - | YES |
SwitchingFrequency: | - | 50kHz |
Series: | - | stallGuard™ |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 44 |
Terminal Finish: | - | Matte Tin (Sn) |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Supply Voltage: | - | 3.3V |
Terminal Pitch: | - | 0.8mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
JESD-30 Code: | - | S-PQFP-G44 |
Number of Outputs: | - | 2 |
Output Voltage: | - | 34V |
Supply Voltage-Max (Vsup): | - | 5.5V |
Supply Voltage-Min (Vsup): | - | 3V |
Number of Channels: | - | 1 |
Analog IC - Other Type: | - | STEPPER MOTOR CONTROLLER |

TMC2130-LA-T
(In Stock: 38)
Trinamic Motion Control GmbHQty
Unit Price
Ext Price
1
$2.814172
$2.81
10
$2.654880
$26.55
100
$2.504603
$250.46
500
$2.362833
$1,181.42
1000
$2.229088
$2,229.09
Minimum: 1 Multiples: 1
Unit Price: $2.814172
Ext Price: $2.81
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools