TMC2130-LA-T alternative parts: TMC246A-PA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC STEPPER MOTOR DVR SPI 36QFN | TRINAMIC - TMC246A-PA - STEPPER MOTOR DRIVER, SMD, PQFP44 |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 36-VFQFN Exposed Pad | 44-LQFP |
Operating Temperature: | -40°C~125°C TJ | -40°C~140°C TJ |
Packaging: | Tape & Reel (TR) | Tray |
Published: | 2016 | 2009 |
Part Status: | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Applications: | General Purpose | General Purpose |
Voltage - Supply: | 5.5V~46V | 3V~5.5V |
Function: | Driver - Fully Integrated, Control and Power Stage | Driver - Fully Integrated, Control and Power Stage |
Interface: | SPI, Step/Direction | SPI |
Output Configuration: | Half Bridge (4) | Half Bridge (4) |
Logic Function: | AND | AND |
Voltage - Load: | 5.5V~46V | 7V~34V |
Motor Type - Stepper: | Bipolar | Bipolar |
Step Resolution: | 1 ~ 1/256 | 1, 1/2, 1/4, 1/8, 1/16 |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Number of Pins: | - | 44 |
Supplier Device Package: | - | 44-PQFP (10x10) |
SwitchingFrequency: | - | 50kHz |
Series: | - | stallGuard™ |
Termination: | - | SMD/SMT |
Max Operating Temperature: | - | 150°C |
Min Operating Temperature: | - | -40°C |
Number of Outputs: | - | 8 |
Output Voltage: | - | 5.5V |
Max Output Current: | - | 1.5A |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 3V |
Max Output Voltage: | - | 5.5V |
Motor Type: | - | Stepper |
REACH SVHC: | - | No SVHC |

TMC2130-LA-T
(In Stock: 38)
Trinamic Motion Control GmbHQty
Unit Price
Ext Price
1
$2.829644
$2.83
10
$2.669475
$26.69
100
$2.518373
$251.84
500
$2.375824
$1,187.91
1000
$2.241343
$2,241.34
Minimum: 1 Multiples: 1
Unit Price: $2.829644
Ext Price: $2.83
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools