TMC2130-LA-T alternative parts: TMC239A-SA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC STEPPER MOTOR DVR SPI 36QFN
TRINAMIC TMC239A-SA Micro stepping Motor Driver, 3V to 5.5V supply, 50 mA/8 Outputs, SOIC-28
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
36-VFQFN Exposed Pad
28-SOIC (0.295, 7.50mm Width)
Operating Temperature:
-40°C~125°C TJ
-25°C~125°C TA
Packaging:
Tape & Reel (TR)
Tube
Published:
2016
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
2 (1 Year)
Applications:
General Purpose
General Purpose
Voltage - Supply:
5.5V~46V
3.3V~5.5V
Function:
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Interface:
SPI, Step/Direction
SPI
Output Configuration:
Half Bridge (4)
Pre-Driver - Half Bridge (4)
Logic Function:
AND
-
Voltage - Load:
5.5V~46V
7V~34V
Motor Type - Stepper:
Bipolar
Bipolar
Step Resolution:
1 ~ 1/256
1, 1/2, 1/4, 1/8, 1/16
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Number of Pins:
-
28
JESD-609 Code:
-
e3
Number of Terminations:
-
28
Terminal Finish:
-
Matte Tin (Sn)
Additional Feature:
-
HEIGHT NOMINAL CONSIDERD
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Supply Voltage:
-
3.3V
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Number of Outputs:
-
8
Output Voltage:
-
5.5V
Supply Voltage-Min (Vsup):
-
3V
Output Current:
-
50mA
Motor Type:
-
Stepper
Length:
-
17.9mm
Height Seated (Max):
-
2.65mm
Width:
-
7.5mm
REACH SVHC:
-
No SVHC
TMC2130-LA-T

TMC2130-LA-T

(In Stock: 38)

Trinamic Motion Control GmbH

Qty

Unit Price

Ext Price

  • 1

    $2.814172

    $2.81

  • 10

    $2.654880

    $26.55

  • 100

    $2.504603

    $250.46

  • 500

    $2.362833

    $1,181.42

  • 1000

    $2.229088

    $2,229.09

Minimum: 1 Multiples: 1

Unit Price: $2.814172

Ext Price: $2.81

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity