TNY268PN alternative parts: TNY264GN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268 | IC OFFLINE SWIT OTP OCP HV 8SMD |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-SMD (7 Leads), Gull Wing |
Number of Pins: | 8 | 8 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | TinySwitch®-II | TinySwitch®-II |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Not For New Designs | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 4 (72 Hours) |
Number of Terminations: | 7 | 7 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Power Dissipation: | 23W | 9W |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.54mm |
Frequency: | 132kHz | 132kHz |
Pin Count: | 8 | 8/7 |
JESD-30 Code: | R-PDIP-T7 | R-PDSO-G7 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | 700V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 880mA | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Operating Supply Current: | 380μA | 225μA |
Output Current: | 880mA | 400mA |
Output Power: | 15W | 6W |
Control Features: | EN | EN |
Topology: | Flyback | Flyback |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Switcher Configuration: | SINGLE | SINGLE |
Internal Switch(s): | Yes | Yes |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | Current Limiting, Open Loop, Over Temperature, Short Circuit |
Max Duty Cycle: | 68 % | 68 % |
Max Supply Voltage (AC): | 265V | 265V |
Drain to Source Resistance: | 5.2Ohm | - |
Duty Cycle: | 65% | 65% |
Output Isolation: | Isolated | Isolated |
Min Supply Voltage (AC): | 85V | 85V |
Height: | 3.68mm | - |
Length: | 9.83mm | 9.575mm |
Width: | 6.6mm | 6.35mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Power Rating: | - | 9W |
Min Input Voltage: | - | 85V |
Max Input Voltage: | - | 265V |
Min Input Voltage (AC): | - | 85V |
Max Input Voltage (AC): | - | 265V |

TNY268PN
(In Stock: 15974)
Power IntegrationsUnited States