TNY268PN alternative parts: TNY267PN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268
IC OFFLINE SWIT OTP OCP HV 8DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm), 7 Leads
Number of Pins:
8
-
Weight:
2.26799g
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Series:
TinySwitch®-II
TinySwitch®-II
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
7
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Max Power Dissipation:
23W
19W
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
-
Pin Count:
8
8
JESD-30 Code:
R-PDIP-T7
R-PDIP-T7
Number of Outputs:
1
1
Output Voltage:
700V
5.8V
Output Type:
Adjustable
Adjustable
Max Output Current:
880mA
-
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Operating Supply Current:
380μA
-
Output Current:
880mA
481mA
Output Power:
15W
12W
Control Features:
EN
EN
Topology:
Flyback
Flyback
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Switcher Configuration:
SINGLE
SINGLE
Internal Switch(s):
Yes
Yes
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Open Loop, Over Temperature, Short Circuit
Max Duty Cycle:
68 %
68 %
Max Supply Voltage (AC):
265V
265V
Drain to Source Resistance:
5.2Ohm
-
Duty Cycle:
65%
65%
Output Isolation:
Isolated
Isolated
Min Supply Voltage (AC):
85V
85V
Height:
3.68mm
-
Length:
9.83mm
9.575mm
Width:
6.6mm
7.62mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Nominal Supply Current:
-
315μA
Frequency - Switching:
-
132kHz
Voltage - Breakdown:
-
700V
TNY268PN

TNY268PN

(In Stock: 15974)

Power Integrations