TNY268PN alternative parts: TNY286DG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268 | AC/DC Converters 15 W (85-265 VAC) 19 W (230 VAC) |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm), 7 Leads | 8-SOIC (0.154, 3.90mm Width), 7 Leads |
Number of Pins: | 8 | 7 |
Weight: | 2.26799g | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | TinySwitch®-II | TinySwitch®-4 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Not For New Designs | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 7 | 7 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | MATTE TIN |
Max Power Dissipation: | 23W | 19W |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Frequency: | 132kHz | - |
Pin Count: | 8 | - |
JESD-30 Code: | R-PDIP-T7 | - |
Number of Outputs: | 1 | 1 |
Output Voltage: | 700V | 265V |
Output Type: | Adjustable | - |
Max Output Current: | 880mA | - |
Analog IC - Other Type: | SWITCHING REGULATOR | ANALOG CIRCUIT |
Operating Supply Current: | 380μA | - |
Output Current: | 880mA | - |
Output Power: | 15W | 19W |
Control Features: | EN | EN |
Topology: | Flyback | Flyback |
Control Technique: | PULSE WIDTH MODULATION | - |
Switcher Configuration: | SINGLE | - |
Internal Switch(s): | Yes | Yes |
Fault Protection: | Current Limiting, Open Loop, Over Temperature, Short Circuit | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit |
Max Duty Cycle: | 68 % | 67 % |
Max Supply Voltage (AC): | 265V | - |
Drain to Source Resistance: | 5.2Ohm | - |
Duty Cycle: | 65% | - |
Output Isolation: | Isolated | Isolated |
Min Supply Voltage (AC): | 85V | - |
Height: | 3.68mm | - |
Length: | 9.83mm | 4.9mm |
Width: | 6.6mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 6 Weeks |
Published: | - | 2015 |
Power (Watts): | - | 13W |
Additional Feature: | - | SEATED_HT CALCULATED |
Power Rating: | - | 15W |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Max Supply Voltage: | - | 265V |
Min Supply Voltage: | - | 85V |
Nominal Supply Current: | - | 470μA |
Min Input Voltage: | - | 85V |
Frequency - Switching: | - | 124kHz~140kHz |
Max Input Voltage: | - | 265V |
Voltage - Breakdown: | - | 725V |
Min Input Voltage (AC): | - | 85V |
Max Input Voltage (AC): | - | 265V |

TNY268PN
(In Stock: 15974)
Power IntegrationsUnited States