TNY268PN alternative parts: TNY285PG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
POWER INTEGRATIONS TNY268PN IC, OFF LINE SWITCHER, DIP8, 268
AC/DC Converters 11.5 W (85-265 VAC) 15 W (230 VAC)
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm), 7 Leads
8-DIP (0.300, 7.62mm), 7 Leads
Number of Pins:
8
7
Weight:
2.26799g
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tube
Tube
Series:
TinySwitch®-II
TinySwitch®-4
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
7
7
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Max Power Dissipation:
23W
15W
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.54mm
Frequency:
132kHz
-
Pin Count:
8
-
JESD-30 Code:
R-PDIP-T7
-
Number of Outputs:
1
1
Output Voltage:
700V
265V
Output Type:
Adjustable
-
Max Output Current:
880mA
-
Analog IC - Other Type:
SWITCHING REGULATOR
ANALOG CIRCUIT
Operating Supply Current:
380μA
440μA
Output Current:
880mA
-
Output Power:
15W
15W
Control Features:
EN
EN
Topology:
Flyback
Flyback
Control Technique:
PULSE WIDTH MODULATION
-
Switcher Configuration:
SINGLE
-
Internal Switch(s):
Yes
Yes
Fault Protection:
Current Limiting, Open Loop, Over Temperature, Short Circuit
Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Max Duty Cycle:
68 %
67 %
Max Supply Voltage (AC):
265V
-
Drain to Source Resistance:
5.2Ohm
-
Duty Cycle:
65%
-
Output Isolation:
Isolated
Isolated
Min Supply Voltage (AC):
85V
-
Height:
3.68mm
-
Length:
9.83mm
9.44mm
Width:
6.6mm
6.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
4 Weeks
Surface Mount:
-
NO
Published:
-
2015
Power (Watts):
-
8.5W
Additional Feature:
-
SEATED_HT CALCULATED
Power Rating:
-
11.5W
Max Supply Voltage:
-
265V
Min Supply Voltage:
-
85V
Min Input Voltage:
-
85V
Frequency - Switching:
-
124kHz~140kHz
Max Input Voltage:
-
265V
Voltage - Breakdown:
-
725V
Min Input Voltage (AC):
-
85V
Max Input Voltage (AC):
-
265V
Height Seated (Max):
-
4.06mm
TNY268PN

TNY268PN

(In Stock: 15974)

Power Integrations