TPS22965NQWDSGRQ1 alternative parts: TPS2042BDR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LOAD SWITCH 6A 8WSON | IC, POWER DISTRIBUTION SWTCH, 8-SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WFDFN Exposed Pad | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | TPS22965 | TPS2042 |
Number of Outputs: | 1 | 2 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 4A | 500mA |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | 0.8V~5.5V | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Ratio - Input:Output: | 1:1 | 1:2 |
Voltage - Load: | 2.5V~5.5V | 2.7V~5.5V |
Output Peak Current Limit-Nom: | 1A | - |
Rds On (Typ): | 16m Ω | 70m Ω |
Built-in Protections: | TRANSIENT | - |
Output Current Flow Direction: | SINK | - |
Features: | Slew Rate Controlled | Status Flag |
Height: | 800μm | 1.75mm |
Length: | 2mm | 4.9mm |
Width: | 2mm | 3.91mm |
Thickness: | 750μm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 72.603129mg |
Termination: | - | SMD/SMT |
Resistance: | - | 70mOhm |
Additional Feature: | - | UNDERVOLTAGE LOCKOUT |
Max Power Dissipation: | - | 585.82mW |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 8 |
Number of Channels: | - | 2 |
Analog IC - Other Type: | - | POWER SUPPLY SUPPORT CIRCUIT |
Output Current: | - | 500mA |
Adjustable Threshold: | - | NO |
Min Input Voltage: | - | 2.7V |
Max Input Voltage: | - | 5.5V |
Supply Current-Max (Isup): | - | 0.09mA |
Nominal Input Voltage: | - | 5.5V |
Fault Protection: | - | Current Limiting (Fixed), Over Temperature, UVLO |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPS22965NQWDSGRQ1
(In Stock: 3000)
Texas InstrumentsUnited States