TPS22965NQWDSGRQ1 alternative parts: TPS22960DCNR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LOAD SWITCH 6A 8WSON | TEXAS INSTRUMENTS TPS22960DCNRPower Load Switch, Controlled Turn On, High Side, Active High, 2 Outputs, 5.5V, 0.5A, SOT-23-8 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WFDFN Exposed Pad | SOT-23-8 |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.5mm | 0.65mm |
Base Part Number: | TPS22965 | TPS22960 |
Number of Outputs: | 1 | 2 |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 4A | - |
Supply Voltage-Max (Vsup): | 5.5V | - |
Supply Voltage-Min (Vsup): | 2.5V | - |
Interface: | On/Off | On/Off |
Output Configuration: | High Side | High Side |
Voltage - Supply (Vcc/Vdd): | 0.8V~5.5V | Not Required |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.5V~5.5V | 1.62V~5.5V |
Output Peak Current Limit-Nom: | 1A | - |
Rds On (Typ): | 16m Ω | 342m Ω |
Built-in Protections: | TRANSIENT | - |
Output Current Flow Direction: | SINK | - |
Features: | Slew Rate Controlled | Load Discharge, Slew Rate Controlled |
Height: | 800μm | 1.45mm |
Length: | 2mm | 2.9mm |
Width: | 2mm | 1.63mm |
Thickness: | 750μm | 1.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Turn Off Delay Time: | - | 4.5 μs |
Termination: | - | SMD/SMT |
Type: | - | General Purpose |
Resistance: | - | 342mOhm |
Power Rating: | - | 454.5mW |
Max Power Dissipation: | - | 250mW |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 8 |
Operating Supply Voltage: | - | 5.5V |
Number of Channels: | - | 2 |
Voltage: | - | 5.5V |
Current: | - | 500mA |
Power Dissipation: | - | 250mW |
Output Current: | - | 500mA |
Adjustable Threshold: | - | NO |
Quiescent Current: | - | 350nA |
Turn On Delay Time: | - | 635 μs |
Min Input Voltage: | - | 1.62V |
Max Input Voltage: | - | 5.5V |
Nominal Input Voltage: | - | 5.5V |
Drain to Source Resistance: | - | 995mOhm |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPS22965NQWDSGRQ1
(In Stock: 3000)
Texas InstrumentsUnited States