TPS22965NQWDSGRQ1 alternative parts: TPS2051BDGNR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SWITCH 6A 8WSON
TEXAS INSTRUMENTS TPS2051BDGNRCURRENT LIMITED POWER SWITCH 5.5V MSOP-8
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad
Surface Mount:
YES
-
Number of Pins:
8
8
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
NO LEAD
GULL WING
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
TPS22965
TPS2051
Number of Outputs:
1
1
Output Type:
N-Channel
N-Channel
Max Output Current:
4A
-
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.5V
2.7V
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
0.8V~5.5V
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.5V~5.5V
2.7V~5.5V
Output Peak Current Limit-Nom:
1A
-
Rds On (Typ):
16m Ω
70m Ω
Built-in Protections:
TRANSIENT
-
Output Current Flow Direction:
SINK
-
Features:
Slew Rate Controlled
Status Flag
Height:
800μm
1.1mm
Length:
2mm
3mm
Width:
2mm
3mm
Thickness:
750μm
1.02mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Turn Off Delay Time:
-
10 ms
Resistance:
-
70mOhm
Additional Feature:
-
UNDERVOLTAGE LOCKOUT
Max Power Dissipation:
-
1.7123W
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
8
Number of Channels:
-
1
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Nominal Supply Current:
-
43μA
Output Current:
-
500mA
Adjustable Threshold:
-
NO
Turn On Delay Time:
-
3 ms
Supply Current-Max (Isup):
-
0.07mA
Nominal Input Voltage:
-
5.5V
Fault Protection:
-
Current Limiting (Fixed), Over Temperature, UVLO
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
85°C
On-State Resistance:
-
70mOhm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS22965NQWDSGRQ1

TPS22965NQWDSGRQ1

(In Stock: 3000)

Texas Instruments