TPS22965NQWDSGRQ1 alternative parts: TPS22913CYZVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LOAD SWITCH 6A 8WSON
IC LOAD SWITCH 2A 4DSBGA
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
4-XFBGA, DSBGA
Surface Mount:
YES
-
Number of Pins:
8
4
Operating Temperature:
-40°C~125°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e3
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
4
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Position:
DUAL
BOTTOM
Terminal Form:
NO LEAD
BALL
Number of Functions:
1
1
Supply Voltage:
5V
1.5V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS22965
TPS22913
Number of Outputs:
1
1
Output Type:
N-Channel
P-Channel
Max Output Current:
4A
2A
Supply Voltage-Max (Vsup):
5.5V
-
Supply Voltage-Min (Vsup):
2.5V
-
Interface:
On/Off
On/Off
Output Configuration:
High Side
High Side
Voltage - Supply (Vcc/Vdd):
0.8V~5.5V
Not Required
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Ratio - Input:Output:
1:1
1:1
Voltage - Load:
2.5V~5.5V
1.4V~5.5V
Output Peak Current Limit-Nom:
1A
-
Rds On (Typ):
16m Ω
60m Ω
Built-in Protections:
TRANSIENT
TRANSIENT; UNDER VOLTAGE
Output Current Flow Direction:
SINK
-
Features:
Slew Rate Controlled
Load Discharge, Slew Rate Controlled
Height:
800μm
500μm
Length:
2mm
0m
Width:
2mm
0m
Thickness:
750μm
350μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Copper, Silver, Tin
Mount:
-
Surface Mount
Turn Off Delay Time:
-
6.6 μs
Resistance:
-
80mOhm
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
4
Operating Supply Voltage:
-
5.5V
Output Current:
-
2A
Quiescent Current:
-
2μA
Turn On Delay Time:
-
770 μs
Min Input Voltage:
-
1.4V
Max Input Voltage:
-
5.5V
Output Characteristics:
-
OPEN-DRAIN
Nominal Input Voltage:
-
5.5V
Input Characteristics:
-
STANDARD
Driver Number of Bits:
-
1
Fault Protection:
-
Reverse Current, UVLO
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
TPS22965NQWDSGRQ1

TPS22965NQWDSGRQ1

(In Stock: 3000)

Texas Instruments