TPS2553DBVR alternative parts: TPS2052BDGN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R | TEXAS INSTRUMENTS TPS2052BDGN.CURRENT LIMITED POWER SWITCH 5.5V MSOP-8 |
Lifecycle Status: | ACTIVE (Last Updated: 21 hours ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 6 | 8 |
Weight: | 36.003894mg | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 85mOhm | 70mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 625mW | 1.712W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.95mm | 0.65mm |
Base Part Number: | TPS2553 | TPS2052 |
Pin Count: | 6 | 8 |
Number of Outputs: | 1 | 2 |
Output Type: | N-Channel | N-Channel |
Number of Channels: | 1 | 2 |
Interface: | On/Off | On/Off |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Output Configuration: | High Side | High Side |
Output Current: | 1.5A | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Adjustable Threshold: | YES | NO |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.5V | 2.7V |
Max Input Voltage: | 6.5V | 5.5V |
Nominal Input Voltage: | 6.5V | 5.5V |
Ratio - Input:Output: | 1:1 | 1:2 |
Voltage - Load: | 2.5V~6.5V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature, UVLO | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 85m Ω | 70m Ω |
Features: | Slew Rate Controlled, Status Flag | Status Flag |
Height: | 1.45mm | 1.1mm |
Length: | 2.9mm | 3mm |
Width: | 1.6mm | 3mm |
Thickness: | 1.2mm | 1.02mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Termination: | - | SMD/SMT |
Additional Feature: | - | UNDERVOLTAGE LOCKOUT |
Max Output Current: | - | 500mA |
Supply Current-Max (Isup): | - | 0.09mA |

TPS2553DBVR
(In Stock: 51083)
Texas InstrumentsUnited States