TPS2553DBVR alternative parts: TPS22913CYZVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R | IC LOAD SWITCH 2A 4DSBGA |
Lifecycle Status: | ACTIVE (Last Updated: 21 hours ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | 4-XFBGA, DSBGA |
Surface Mount: | YES | - |
Number of Pins: | 6 | 4 |
Weight: | 36.003894mg | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e4 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 4 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 85mOhm | 80mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin/Silver/Copper (Sn/Ag/Cu) |
Max Power Dissipation: | 625mW | - |
Terminal Position: | DUAL | BOTTOM |
Terminal Form: | GULL WING | BALL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 1.5V |
Terminal Pitch: | 0.95mm | 0.5mm |
Base Part Number: | TPS2553 | TPS22913 |
Pin Count: | 6 | 4 |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | P-Channel |
Number of Channels: | 1 | - |
Interface: | On/Off | On/Off |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Output Configuration: | High Side | High Side |
Output Current: | 1.5A | 2A |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Adjustable Threshold: | YES | - |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.5V | 1.4V |
Max Input Voltage: | 6.5V | 5.5V |
Nominal Input Voltage: | 6.5V | 5.5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.5V~6.5V | 1.4V~5.5V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature, UVLO | Reverse Current, UVLO |
Rds On (Typ): | 85m Ω | 60m Ω |
Features: | Slew Rate Controlled, Status Flag | Load Discharge, Slew Rate Controlled |
Height: | 1.45mm | 500μm |
Length: | 2.9mm | 0m |
Width: | 1.6mm | 0m |
Thickness: | 1.2mm | 350μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Copper, Silver, Tin |
Mount: | - | Surface Mount |
Turn Off Delay Time: | - | 6.6 μs |
Max Output Current: | - | 2A |
Operating Supply Voltage: | - | 5.5V |
Quiescent Current: | - | 2μA |
Turn On Delay Time: | - | 770 μs |
Output Characteristics: | - | OPEN-DRAIN |
Input Characteristics: | - | STANDARD |
Driver Number of Bits: | - | 1 |
Built-in Protections: | - | TRANSIENT; UNDER VOLTAGE |

TPS2553DBVR
(In Stock: 51083)
Texas InstrumentsUnited States