TPS2553DBVR alternative parts: TPS2052BDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
USB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R
TEXAS INSTRUMENTS TPS2052BDR Power Distribution Switch, Current Limited, High Side, Active High, 2 Outputs, 5.5V, 1A, SOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 21 hours ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
YES
YES
Number of Pins:
6
8
Weight:
36.003894mg
72.603129mg
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
8
ECCN Code:
EAR99
EAR99
Resistance:
85mOhm
70mOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Max Power Dissipation:
625mW
585.82mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
3.3V
Terminal Pitch:
0.95mm
-
Base Part Number:
TPS2553
TPS2052
Pin Count:
6
8
Number of Outputs:
1
2
Output Type:
N-Channel
N-Channel
Number of Channels:
1
2
Interface:
On/Off
On/Off
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Output Configuration:
High Side
High Side
Output Current:
1.5A
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Adjustable Threshold:
YES
NO
Input Type:
Non-Inverting
Non-Inverting
Switch Type:
General Purpose
General Purpose
Min Input Voltage:
2.5V
2.7V
Max Input Voltage:
6.5V
5.5V
Nominal Input Voltage:
6.5V
5.5V
Ratio - Input:Output:
1:1
1:2
Voltage - Load:
2.5V~6.5V
2.7V~5.5V
Fault Protection:
Current Limiting (Adjustable), Over Temperature, UVLO
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
85m Ω
70m Ω
Features:
Slew Rate Controlled, Status Flag
Status Flag
Height:
1.45mm
1.75mm
Length:
2.9mm
4.9mm
Width:
1.6mm
3.91mm
Thickness:
1.2mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Additional Feature:
-
UNDERVOLTAGE LOCKOUT
Power Supplies:
-
3/5V
Supply Current-Max (Isup):
-
0.09mA
TPS2553DBVR

TPS2553DBVR

(In Stock: 51083)

Texas Instruments