TPS2553DBVR alternative parts: TPS2557DRBT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | USB Power SW DIST Single 6.5V 1.2A 6-Pin SOT-23 T/R | TEXAS INSTRUMENTS - TPS2557DRBT - IC, POWER DIST SWITCH, ADJ, 8SON |
Lifecycle Status: | ACTIVE (Last Updated: 21 hours ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOT-23-6 | 8-VDFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 6 | 8 |
Weight: | 36.003894mg | 24.012046mg |
Operating Temperature: | -40°C~150°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 6 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 85mOhm | 22mOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Max Power Dissipation: | 625mW | 2.403W |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.95mm | 0.65mm |
Base Part Number: | TPS2553 | TPS2557 |
Pin Count: | 6 | 8 |
Number of Outputs: | 1 | 1 |
Output Type: | N-Channel | N-Channel |
Number of Channels: | 1 | 1 |
Interface: | On/Off | On/Off |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | POWER SUPPLY SUPPORT CIRCUIT |
Output Configuration: | High Side | High Side |
Output Current: | 1.5A | 5A |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Adjustable Threshold: | YES | YES |
Input Type: | Non-Inverting | Non-Inverting |
Switch Type: | General Purpose | General Purpose |
Min Input Voltage: | 2.5V | 2.5V |
Max Input Voltage: | 6.5V | 6.5V |
Nominal Input Voltage: | 6.5V | 6.5V |
Ratio - Input:Output: | 1:1 | 1:1 |
Voltage - Load: | 2.5V~6.5V | 2.5V~6.5V |
Fault Protection: | Current Limiting (Adjustable), Over Temperature, UVLO | Current Limiting (Adjustable), Over Temperature, UVLO |
Rds On (Typ): | 85m Ω | 22m Ω |
Features: | Slew Rate Controlled, Status Flag | Slew Rate Controlled, Status Flag |
Height: | 1.45mm | 1mm |
Length: | 2.9mm | 3mm |
Width: | 1.6mm | 3mm |
Thickness: | 1.2mm | 880μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Mount: | - | Surface Mount |
Turn Off Delay Time: | - | 6 ms |
Termination: | - | SMD/SMT |
Power Rating: | - | 2.403W |
Max Output Current: | - | 5A |
Voltage: | - | 6.5V |
Current: | - | 5A |
Power Dissipation: | - | 2.4W |
Turn On Delay Time: | - | 9 ms |

TPS2553DBVR
(In Stock: 51083)
Texas InstrumentsUnited States