TPS43337QDAPRQ1 alternative parts: MAX16993ATJA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG CTRLR BUCK BST 38HTSSOP | Conv DC-DC Dual Step Down 3.5V to 36V 32-Pin TQFN Tube |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | 16 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 38-PowerTSSOP (0.240, 6.10mm Width) | 32-WFQFN Exposed Pad |
Number of Pins: | 38 | 32 |
Operating Temperature: | -40°C~125°C TJ | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tube |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 38 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Terminal Pitch: | 0.65mm | - |
Base Part Number: | TPS43337 | MAX16993 |
Function: | Step-Up, Step-Down | Step-Down |
Number of Outputs: | 3 | 3 |
Output Voltage: | 3.447V | 3.95V |
Output Type: | Transistor Driver | Adjustable (Programmable) |
Operating Supply Voltage: | 40V | 36V |
Input Voltage-Nom: | 13V | - |
Analog IC - Other Type: | DUAL SWITCHING CONTROLLER | DUAL SWITCHING CONTROLLER |
Output Configuration: | Positive | Positive |
Output Current: | 1.5A | - |
Voltage - Supply (Vcc/Vdd): | 4V~40V | - |
Quiescent Current: | 34μA | - |
Control Features: | Enable, Frequency Control, Power Good, Soft Start, Tracking | - |
Input Voltage (Min): | 4V | - |
Topology: | Buck, Boost | Buck |
Control Mode: | CURRENT/VOLTAGE-MODE | - |
Frequency - Switching: | 150kHz~600kHz | 2.1MHz |
Control Technique: | PULSE WIDTH MODULATION | - |
Synchronous Rectifier: | Yes | Yes |
Switcher Configuration: | BUCK-BOOST | - |
Max Frequency: | 600kHz | - |
Max Duty Cycle: | 98.75 % | - |
Duty Cycle (Max): | 90%, 98.75% | - |
Output Phases: | 2 | - |
Height: | 1.2mm | - |
Length: | 12.5mm | - |
Width: | 6.2mm | - |
Thickness: | 1.15mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Published: | - | 2015 |
Max Output Current: | - | 3A |
Voltage - Input (Min): | - | 3.5V |
Max Output Voltage: | - | 3.95V |
Voltage - Output (Min/Fixed): | - | 0.8V |
Min Output Voltage: | - | 5V |

TPS43337QDAPRQ1
(In Stock: 90713)
Texas InstrumentsUnited States