TPS51200DRCR alternative parts: TPS51100DGQ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC CONV DDR DDR2 DDR3 10SON | IC REG 3A SINK/SOURCE DDR 10MSOP |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 12 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Surface Mount: | YES | YES |
Package / Case: | 10-VFDFN Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | Converter, DDR | Converter, DDR |
Power Rating: | 790mW | 1.73W |
Max Power Dissipation: | 1.92W | 1.73W |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | TPS51200 | TPS51100 |
Pin Count: | 10 | 10 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 3.5V | - |
Output Type: | Fixed | Fixed |
Max Output Current: | 3A | 3A |
Polarity: | Negative, Positive | Negative, Positive |
Supply Voltage-Min (Vsup): | 2.375V | 4.75V |
Power Dissipation: | 1.92W | 1.73W |
Output Current: | 3A | 3A |
Quiescent Current: | 500μA | 500μA |
Accuracy: | 5 % | - |
Min Input Voltage: | 2.3V | 4.7V |
Max Input Voltage: | 3.5V | 5.25V |
Reference Voltage: | 1.8V | 1.8V |
Interface IC Type: | BUS TERMINATOR SUPPORT CIRCUIT | BUS TERMINATOR SUPPORT CIRCUIT |
Nominal Output Voltage: | 1.25V | 1.25V |
Height: | 1mm | 1.1mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 900μm | 1.02mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Radiation Hardening: | No | No |
REACH SVHC: | No SVHC | No SVHC |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Terminal Form: | - | GULL WING |
Voltage - Output: | - | 1.2V~3.6V |
Differential Output: | - | NO |
Input Bias Current: | - | 500μA |

TPS51200DRCR
(In Stock: 406512)
Texas InstrumentsUnited States