TPS51200DRCR alternative parts: TPS51116RGET

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CONV DDR DDR2 DDR3 10SON
IC DDR SYNC BUCK CTRL REF 24QFN
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
YES
Package / Case:
10-VFDFN Exposed Pad
24-VFQFN Exposed Pad
Number of Pins:
10
24
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
24
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Converter, DDR
Controller, DDR
Power Rating:
790mW
-
Max Power Dissipation:
1.92W
-
Terminal Position:
DUAL
QUAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS51200
TPS51116
Pin Count:
10
24
Number of Outputs:
1
1
Output Voltage:
3.5V
-
Output Type:
Fixed
Fixed
Max Output Current:
3A
10A
Polarity:
Negative, Positive
-
Supply Voltage-Min (Vsup):
2.375V
-
Power Dissipation:
1.92W
-
Output Current:
3A
10A
Quiescent Current:
500μA
800μA
Accuracy:
5 %
-
Min Input Voltage:
2.3V
3V
Max Input Voltage:
3.5V
28V
Reference Voltage:
1.8V
-
Interface IC Type:
BUS TERMINATOR SUPPORT CIRCUIT
-
Nominal Output Voltage:
1.25V
2.5V
Height:
1mm
1mm
Length:
3mm
4mm
Width:
3mm
4mm
Thickness:
900μm
880μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Weight:
-
45.387587mg
SwitchingFrequency:
-
400kHz
Operating Supply Voltage:
-
5.25V
Input Voltage-Nom:
-
5V
Analog IC - Other Type:
-
SWITCHING CONTROLLER
Operating Supply Current:
-
800μA
Max Output Voltage:
-
3V
Voltage - Output:
-
1.2V 1.35V 1.5V 1.8V 2.5V Adj
Control Mode:
-
CURRENT-MODE
Control Technique:
-
PULSE WIDTH MODULATION
Min Output Voltage:
-
1.5V
Switcher Configuration:
-
PUSH-PULL
TPS51200DRCR

TPS51200DRCR

(In Stock: 406512)

Texas Instruments