TPS51200DRCR alternative parts: TPS51200DRCT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CONV DDR DDR2 DDR3 10SON
TEXAS INSTRUMENTS - TPS51200DRCT - DDR TERMINATION REGULATOR, 3A, VSON-10
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
YES
Package / Case:
10-VFDFN Exposed Pad
10-VFDFN Exposed Pad
Number of Pins:
10
10
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Converter, DDR
Converter, DDR
Power Rating:
790mW
1.92W
Max Power Dissipation:
1.92W
1.92W
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
TPS51200
TPS51200
Pin Count:
10
10
Number of Outputs:
1
1
Output Voltage:
3.5V
1.25V
Output Type:
Fixed
Fixed
Max Output Current:
3A
3A
Polarity:
Negative, Positive
Negative, Positive
Supply Voltage-Min (Vsup):
2.375V
2.375V
Power Dissipation:
1.92W
1.92W
Output Current:
3A
3A
Quiescent Current:
500μA
500μA
Accuracy:
5 %
-
Min Input Voltage:
2.3V
2.3V
Max Input Voltage:
3.5V
3.5V
Reference Voltage:
1.8V
1.8V
Interface IC Type:
BUS TERMINATOR SUPPORT CIRCUIT
BUS TERMINATOR SUPPORT CIRCUIT
Nominal Output Voltage:
1.25V
1.25V
Height:
1mm
1mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
900μm
900μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
No
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
TPS51200DRCR

TPS51200DRCR

(In Stock: 406512)

Texas Instruments