TPS51200DRCR alternative parts: TPS51206DSQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CONV DDR DDR2 DDR3 10SON
IC REG SINK/SOURCE DDR 10SON
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
12 Weeks
6 Weeks
Mounting Type:
Surface Mount
Surface Mount
Surface Mount:
YES
YES
Package / Case:
10-VFDFN Exposed Pad
10-WFDFN Exposed Pad
Number of Pins:
10
10
Operating Temperature:
-40°C~85°C
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Applications:
Converter, DDR
Converter, DDR
Power Rating:
790mW
-
Max Power Dissipation:
1.92W
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Terminal Pitch:
0.5mm
0.4mm
Base Part Number:
TPS51200
TPS51206
Pin Count:
10
10
Number of Outputs:
1
1
Output Voltage:
3.5V
-
Output Type:
Fixed
Fixed
Max Output Current:
3A
2A
Polarity:
Negative, Positive
Positive
Supply Voltage-Min (Vsup):
2.375V
-
Power Dissipation:
1.92W
-
Output Current:
3A
2A
Quiescent Current:
500μA
170μA
Accuracy:
5 %
-
Min Input Voltage:
2.3V
3.1V
Max Input Voltage:
3.5V
5V
Reference Voltage:
1.8V
-
Interface IC Type:
BUS TERMINATOR SUPPORT CIRCUIT
BUS TERMINATOR SUPPORT CIRCUIT
Nominal Output Voltage:
1.25V
40mV
Height:
1mm
800μm
Length:
3mm
2mm
Width:
3mm
2mm
Thickness:
900μm
750μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Radiation Hardening:
No
-
REACH SVHC:
No SVHC
No SVHC
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Terminal Form:
-
NO LEAD
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Supply Current-Max:
-
0.005mA
Voltage - Output:
-
0.5V~0.9V
Differential Output:
-
NO
TPS51200DRCR

TPS51200DRCR

(In Stock: 406512)

Texas Instruments