TPS54232DR alternative parts: TPS5401DGQR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 2A 8SOIC | IC REG BUCK ADJ 0.5A 10MSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 8 | 10 |
Weight: | 72.603129mg | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Eco-Mode™ | SWIFT™, Eco-Mode™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Base Part Number: | TPS54232 | TPS5401 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Output Voltage: | 800mV | 39V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 2A | 500mA |
Operating Supply Voltage: | 28V | 42V |
Input Voltage-Nom: | 12V | 12V |
Min Supply Voltage: | 3.5V | - |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Nominal Supply Current: | 85μA | - |
Output Configuration: | Positive | Positive |
Quiescent Current: | 110μA | 116μA |
Max Output Voltage: | 25V | 39V |
Voltage - Output (Min/Fixed): | 0.8V | 0.8V |
Topology: | Buck | Buck |
Control Mode: | CURRENT-MODE | CURRENT-MODE |
Frequency - Switching: | 1MHz | 100kHz~2.5MHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 800mV | 800mV |
Height: | 1.75mm | 1.1mm |
Length: | 4.9mm | 3mm |
Width: | 3.91mm | 3mm |
Thickness: | 1.58mm | 1.02mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Pitch: | - | 0.5mm |
Voltage - Input (Min): | - | 3.5V |

TPS54232DR
(In Stock: 30000)
Texas InstrumentsUnited States