TPS54232DR alternative parts: TPS54560DDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJ 5A 8SOPWRPAD
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
NRND (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
-
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-PowerSOIC (0.154, 3.90mm Width)
Surface Mount:
YES
-
Number of Pins:
8
8
Weight:
72.603129mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Eco-Mode™
Eco-Mode™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
TPS54232
TPS54560
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
800mV
58.8V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
5A
Operating Supply Voltage:
28V
-
Input Voltage-Nom:
12V
12V
Min Supply Voltage:
3.5V
4.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
85μA
146μA
Output Configuration:
Positive
Positive
Quiescent Current:
110μA
146μA
Max Output Voltage:
25V
58.8V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck, Split Rail
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1MHz
100kHz~2.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
800mV
800mV
Height:
1.75mm
1.7mm
Length:
4.9mm
4.89mm
Width:
3.91mm
3.9mm
Thickness:
1.58mm
1.48mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Terminal Finish:
-
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Max Supply Voltage:
-
60V
Max Duty Cycle:
-
98 %
Max Junction Temperature (Tj):
-
150°C
TPS54232DR

TPS54232DR

(In Stock: 30000)

Texas Instruments