TPS54232DR alternative parts: TPS54260DGQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJ 2.5A 10MSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
Surface Mount:
YES
YES
Number of Pins:
8
10
Weight:
72.603129mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Eco-Mode™
Eco-Mode™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
10
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
TPS54232
TPS54260
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
800mV
58V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
2.5A
Operating Supply Voltage:
28V
-
Input Voltage-Nom:
12V
12V
Min Supply Voltage:
3.5V
3.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
85μA
-
Output Configuration:
Positive
Positive
Quiescent Current:
110μA
138μA
Max Output Voltage:
25V
58V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1MHz
100kHz~2.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
800mV
800mV
Height:
1.75mm
1.1mm
Length:
4.9mm
3mm
Width:
3.91mm
3mm
Thickness:
1.58mm
1.02mm
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
0.5mm
Voltage - Input (Max):
-
60V
TPS54232DR

TPS54232DR

(In Stock: 30000)

Texas Instruments