TPS54232DR alternative parts: TPS54824RNVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJ 8A 18VQFN
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
18-VFQFN
Surface Mount:
YES
YES
Number of Pins:
8
18
Weight:
72.603129mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Eco-Mode™
SWIFT™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
8
18
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Base Part Number:
TPS54232
TPS54824
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
800mV
12V
Output Type:
Adjustable
Adjustable
Max Output Current:
2A
-
Operating Supply Voltage:
28V
-
Input Voltage-Nom:
12V
12V
Min Supply Voltage:
3.5V
4.5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Nominal Supply Current:
85μA
580μA
Output Configuration:
Positive
Positive
Quiescent Current:
110μA
-
Max Output Voltage:
25V
-
Voltage - Output (Min/Fixed):
0.8V
0.6V
Topology:
Buck
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1MHz
200kHz~1.6MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
Yes
Min Output Voltage:
800mV
-
Height:
1.75mm
1mm
Length:
4.9mm
3.5mm
Width:
3.91mm
900μm
Thickness:
1.58mm
3.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Voltage - Input (Min):
-
4.5V
Max Supply Voltage:
-
17V
Max Duty Cycle:
-
98 %
Max Junction Temperature (Tj):
-
150°C
TPS54232DR

TPS54232DR

(In Stock: 30000)

Texas Instruments