TPS54340QDDARQ1 alternative parts: TPS54260DGQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK SPLIT RAIL 8SOPWRPAD
IC REG BUCK ADJ 2.5A 10MSOP
Lifecycle Status:
NRND (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
8
10
Weight:
25.996513mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, Eco-Mode™
Eco-Mode™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
10
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
TPS54340
TPS54260
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
41V
58V
Output Type:
Adjustable
Adjustable
Max Output Current:
3.5A
2.5A
Operating Supply Voltage:
42V
-
Voltage - Input (Min):
4.5V
-
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
146μA
138μA
Max Output Voltage:
41V
58V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck, Split Rail
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
100kHz~2.5MHz
100kHz~2.5MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
800mV
800mV
Height:
1.7mm
1.1mm
Length:
4.89mm
3mm
Width:
3.9mm
3mm
Thickness:
1.48mm
1.02mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Surface Mount:
-
YES
Terminal Pitch:
-
0.5mm
Voltage - Input (Max):
-
60V
Min Supply Voltage:
-
3.5V
REACH SVHC:
-
No SVHC
TPS54340QDDARQ1

TPS54340QDDARQ1

(In Stock: 1347)

Texas Instruments