TPS54340QDDARQ1 alternative parts: TPS5430DDAR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK SPLIT RAIL 8SOPWRPAD
IC REG BUCK ADJ 3A 8SOPWRPAD
Lifecycle Status:
NRND (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
8-PowerSOIC (0.154, 3.90mm Width)
Number of Pins:
8
8
Weight:
25.996513mg
70.590313mg
Operating Temperature:
-40°C~150°C TJ
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, Eco-Mode™
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Base Part Number:
TPS54340
TPS5430
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
41V
31V
Output Type:
Adjustable
Adjustable
Max Output Current:
3.5A
3A
Operating Supply Voltage:
42V
36V
Voltage - Input (Min):
4.5V
-
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
146μA
3mA
Max Output Voltage:
41V
31V
Voltage - Output (Min/Fixed):
0.8V
1.221V
Topology:
Buck, Split Rail
Buck
Control Mode:
CURRENT-MODE
VOLTAGE-MODE
Frequency - Switching:
100kHz~2.5MHz
500kHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
800mV
1.22V
Height:
1.7mm
1.7mm
Length:
4.89mm
4.89mm
Width:
3.9mm
3.9mm
Thickness:
1.48mm
1.48mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
16 Weeks
Efficiency:
-
95 %
Max Supply Voltage:
-
36V
Min Supply Voltage:
-
5.5V
Max Duty Cycle:
-
89 %
Max Junction Temperature (Tj):
-
125°C
TPS54340QDDARQ1

TPS54340QDDARQ1

(In Stock: 1347)

Texas Instruments