TPS54340QDDARQ1 alternative parts: TPS54824RNVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK SPLIT RAIL 8SOPWRPAD
IC REG BUCK ADJ 8A 18VQFN
Lifecycle Status:
NRND (Last Updated: 4 days ago)
ACTIVE (Last Updated: 3 days ago)
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-PowerSOIC (0.154, 3.90mm Width)
18-VFQFN
Number of Pins:
8
18
Weight:
25.996513mg
-
Operating Temperature:
-40°C~150°C TJ
-40°C~150°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100, Eco-Mode™
SWIFT™
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Not For New Designs
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
18
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Base Part Number:
TPS54340
TPS54824
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Output Voltage:
41V
12V
Output Type:
Adjustable
Adjustable
Max Output Current:
3.5A
-
Operating Supply Voltage:
42V
-
Voltage - Input (Min):
4.5V
4.5V
Input Voltage-Nom:
12V
12V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Quiescent Current:
146μA
-
Max Output Voltage:
41V
-
Voltage - Output (Min/Fixed):
0.8V
0.6V
Topology:
Buck, Split Rail
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
100kHz~2.5MHz
200kHz~1.6MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
Yes
Min Output Voltage:
800mV
-
Height:
1.7mm
1mm
Length:
4.89mm
3.5mm
Width:
3.9mm
900μm
Thickness:
1.48mm
3.5mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Factory Lead Time:
-
6 Weeks
Surface Mount:
-
YES
Max Supply Voltage:
-
17V
Min Supply Voltage:
-
4.5V
Nominal Supply Current:
-
580μA
Max Duty Cycle:
-
98 %
Max Junction Temperature (Tj):
-
150°C
TPS54340QDDARQ1

TPS54340QDDARQ1

(In Stock: 1347)

Texas Instruments