TPS54340QDDARQ1 alternative parts: TPS54331DDAR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK SPLIT RAIL 8SOPWRPAD | IC REG BUCK ADJ 3A 8SOPWRPAD |
Lifecycle Status: | NRND (Last Updated: 4 days ago) | ACTIVE (Last Updated: 3 days ago) |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-PowerSOIC (0.154, 3.90mm Width) | 8-PowerSOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 25.996513mg | - |
Operating Temperature: | -40°C~150°C TJ | -40°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100, Eco-Mode™ | Eco-Mode™ |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Not For New Designs | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag) | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Base Part Number: | TPS54340 | TPS54331 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Output Voltage: | 41V | 25V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 3.5A | 3A |
Operating Supply Voltage: | 42V | 28V |
Voltage - Input (Min): | 4.5V | 3.5V |
Input Voltage-Nom: | 12V | 12V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 146μA | 110μA |
Max Output Voltage: | 41V | 25V |
Voltage - Output (Min/Fixed): | 0.8V | 0.8V |
Topology: | Buck, Split Rail | Buck |
Control Mode: | CURRENT-MODE | CURRENT-MODE |
Frequency - Switching: | 100kHz~2.5MHz | 570kHz |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 800mV | 800mV |
Height: | 1.7mm | 1.7mm |
Length: | 4.89mm | 4.89mm |
Width: | 3.9mm | 3.9mm |
Thickness: | 1.48mm | 1.48mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Gold |
REACH SVHC: | - | No SVHC |

TPS54340QDDARQ1
(In Stock: 1347)
Texas InstrumentsUnited States