TPS55340RTER alternative parts: TPS55340PWPR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Switching Voltage Regulators 5A 40V Wide In Range DC-DC Converter
IC REG BST FLYBK SEPIC 14HTSSOP
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
12 Weeks
8 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-WFQFN Exposed Pad
14-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
16
14
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
16
14
ECCN Code:
EAR99
EAR99
Terminal Position:
QUAD
DUAL
Peak Reflow Temperature (Cel):
260
260
Terminal Pitch:
0.5mm
-
Base Part Number:
TPS55340
TPS55340
Function:
Step-Up
Step-Up
Number of Outputs:
1
1
Voltage - Input (Max):
32V
32V
Output Voltage:
38V
38V
Output Type:
Adjustable
Adjustable
Max Output Current:
5A
5A
Input Voltage-Nom:
5V
5V
Max Supply Voltage:
32V
32V
Min Supply Voltage:
2.9V
2.9V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive, Isolation Capable
Positive, Isolation Capable
Quiescent Current:
500μA
500μA
Max Output Voltage:
38V
38V
Topology:
Boost
Boost
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
94kHz~1.14MHz
94kHz~1.14MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
2.9V
2.9V
Max Duty Cycle:
96 %
96 %
Max Junction Temperature (Tj):
150°C
150°C
Ambient Temperature Range High:
125°C
125°C
Height:
800μm
1.2mm
Length:
3mm
5mm
Width:
3mm
4.4mm
Thickness:
750μm
1mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Form:
-
GULL WING
TPS55340RTER

TPS55340RTER

(In Stock: 30000)

Texas Instruments