TPS92630QPWPRQ1 alternative parts: LM3532TMX-40A/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRIVER LIN DIM 16HTSSOP
IC LED DRIVER RGLTR DIM 16DSBGA
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Copper, Silver, Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-PowerTSSOP (0.173, 4.40mm Width)
16-WFBGA, DSBGA
Number of Pins:
16
16
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e1
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Type:
Linear
DC DC Regulator
Applications:
Automotive
Backlight
Terminal Position:
DUAL
BOTTOM
Terminal Form:
GULL WING
BALL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
14V
3.6V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
TPS92630
LM3532
Number of Outputs:
3
3
Max Output Current:
150mA
-
Max Supply Voltage:
40V
5.5V
Output Current:
150mA
-
Max Supply Current:
850μA
-
Quiescent Current:
600μA
-
Max Output Voltage:
40V
-
Voltage - Output:
4V~75V
40V
Min Input Voltage:
5V
-
Max Input Voltage:
40V
-
Output Current per Channel:
450mA
-
Internal Switch(s):
Yes
Yes
Dimming:
Analog, PWM
PWM
Min Input Voltage (DC):
5V
-
Number of Segments:
7
30
Multiplexed Display Capability:
NO
NO
Height:
1.2mm
675μm
Length:
5mm
0m
Width:
4.4mm
0m
Thickness:
1mm
420μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Tin/Silver/Copper (Sn/Ag/Cu)
Terminal Pitch:
-
0.4mm
Frequency:
-
500kHz
Qualification Status:
-
Not Qualified
Min Supply Voltage:
-
2.7V
Topology:
-
Step-Up (Boost)
Input Characteristics:
-
STANDARD
Voltage - Supply (Min):
-
2.7V
Data Input Mode:
-
SERIAL
TPS92630QPWPRQ1

TPS92630QPWPRQ1

(In Stock: 18323)

Texas Instruments