TPS92630QPWPRQ1 alternative parts: TPS92023DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRIVER LIN DIM 16HTSSOP
RESONANT-SWITCHING CONTROLLER FO
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-PowerTSSOP (0.173, 4.40mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
8
ECCN Code:
EAR99
EAR99
Type:
Linear
DC DC Controller
Applications:
Automotive
Backlight, Lighting
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
14V
12V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS92630
TPS92023
Number of Outputs:
3
1
Max Output Current:
150mA
5A
Max Supply Voltage:
40V
18V
Output Current:
150mA
-
Max Supply Current:
850μA
5mA
Quiescent Current:
600μA
5mA
Max Output Voltage:
40V
300V
Voltage - Output:
4V~75V
-
Min Input Voltage:
5V
11.5V
Max Input Voltage:
40V
18V
Output Current per Channel:
450mA
-
Internal Switch(s):
Yes
No
Dimming:
Analog, PWM
-
Min Input Voltage (DC):
5V
-
Number of Segments:
7
8
Multiplexed Display Capability:
NO
NO
Height:
1.2mm
1.75mm
Length:
5mm
4.9mm
Width:
4.4mm
3.91mm
Thickness:
1mm
1.58mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Min Supply Voltage:
-
11.5V
Topology:
-
Half-Bridge
Min Output Voltage:
-
5V
Input Characteristics:
-
STANDARD
TPS92630QPWPRQ1

TPS92630QPWPRQ1

(In Stock: 18323)

Texas Instruments