TPS92630QPWPRQ1 alternative parts: TPS92510DGQ
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC LED DRIVER LIN DIM 16HTSSOP | IC LED DRIVER RGLTR DIM 10MSOP |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-PowerTSSOP (0.173, 4.40mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |
Number of Pins: | 16 | 10 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tube |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 16 | 10 |
ECCN Code: | EAR99 | EAR99 |
Type: | Linear | DC DC Regulator |
Applications: | Automotive | Lighting |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 14V | 12V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Base Part Number: | TPS92630 | TPS92510 |
Number of Outputs: | 3 | 1 |
Max Output Current: | 150mA | 1.5A |
Max Supply Voltage: | 40V | 60V |
Output Current: | 150mA | 1.5A |
Max Supply Current: | 850μA | 400μA |
Quiescent Current: | 600μA | 300μA |
Max Output Voltage: | 40V | - |
Voltage - Output: | 4V~75V | - |
Min Input Voltage: | 5V | 3.5V |
Max Input Voltage: | 40V | 60V |
Output Current per Channel: | 450mA | - |
Internal Switch(s): | Yes | Yes |
Dimming: | Analog, PWM | PWM |
Min Input Voltage (DC): | 5V | - |
Number of Segments: | 7 | 2 |
Multiplexed Display Capability: | NO | NO |
Height: | 1.2mm | 1.1mm |
Length: | 5mm | 3mm |
Width: | 4.4mm | 3mm |
Thickness: | 1mm | 1.02mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
SwitchingFrequency: | - | 581kHz |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Pitch: | - | 0.5mm |
Frequency: | - | 100kHz~2.5MHz |
Output Voltage: | - | 58V |
Min Supply Voltage: | - | 3.5V |
Topology: | - | Step-Down (Buck) |
Output Characteristics: | - | CONSTANT-CURRENT |
Input Characteristics: | - | STANDARD |
High Level Output Current: | - | 100μA |
Low Level Output Current: | - | 100μA |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

TPS92630QPWPRQ1
(In Stock: 18323)
Texas InstrumentsUnited States