TPS92630QPWPRQ1 alternative parts: TPS92691QPWPTQ1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRIVER LIN DIM 16HTSSOP
LED DRVR Boost/Buck/Buck-Boost/Sepic/Flyback 1-CH Analog/PWM 65V 1.5A 16-Pin HTSSOP T/R
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-PowerTSSOP (0.173, 4.40mm Width)
16-PowerTSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Automotive, AEC-Q100
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
-
Type:
Linear
DC DC Controller
Applications:
Automotive
Automotive, Lighting
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
14V
14V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS92630
TPS92691
Number of Outputs:
3
1
Max Output Current:
150mA
-
Max Supply Voltage:
40V
-
Output Current:
150mA
-
Max Supply Current:
850μA
-
Quiescent Current:
600μA
1.5mA
Max Output Voltage:
40V
-
Voltage - Output:
4V~75V
-
Min Input Voltage:
5V
-
Max Input Voltage:
40V
-
Output Current per Channel:
450mA
-
Internal Switch(s):
Yes
No
Dimming:
Analog, PWM
Analog, PWM
Min Input Voltage (DC):
5V
-
Number of Segments:
7
1
Multiplexed Display Capability:
NO
-
Height:
1.2mm
1.2mm
Length:
5mm
5mm
Width:
4.4mm
4.4mm
Thickness:
1mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Frequency:
-
80kHz~700kHz
Supply Current-Max:
-
46mA
Topology:
-
Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Output Characteristics:
-
CONSTANT-CURRENT
Input Characteristics:
-
STANDARD
Voltage - Supply (Max):
-
65V
Voltage - Supply (Min):
-
4.5V
TPS92630QPWPRQ1

TPS92630QPWPRQ1

(In Stock: 18323)

Texas Instruments