TPS92630QPWPRQ1 alternative parts: TPS92513HVDGQR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC LED DRIVER LIN DIM 16HTSSOP
1.5-A Buck LED Driver with Integrated Analog Current Adjust 10-HVSSOP -40 to 125
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-PowerTSSOP (0.173, 4.40mm Width)
10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad
Number of Pins:
16
10
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TJ
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
16
10
ECCN Code:
EAR99
EAR99
Type:
Linear
DC DC Regulator
Applications:
Automotive
Lighting
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
14V
12V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Base Part Number:
TPS92630
TPS92513
Number of Outputs:
3
1
Max Output Current:
150mA
-
Max Supply Voltage:
40V
60V
Output Current:
150mA
-
Max Supply Current:
850μA
-
Quiescent Current:
600μA
337μA
Max Output Voltage:
40V
-
Voltage - Output:
4V~75V
65V
Min Input Voltage:
5V
-
Max Input Voltage:
40V
-
Output Current per Channel:
450mA
1.5A
Internal Switch(s):
Yes
Yes
Dimming:
Analog, PWM
Analog, PWM
Min Input Voltage (DC):
5V
-
Number of Segments:
7
3
Multiplexed Display Capability:
NO
NO
Height:
1.2mm
1.1mm
Length:
5mm
3mm
Width:
4.4mm
3mm
Thickness:
1mm
1.02mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
0.5mm
Frequency:
-
100kHz~2MHz
Pin Count:
-
10
Topology:
-
Step-Down (Buck)
Voltage - Supply (Min):
-
4.5V
TPS92630QPWPRQ1

TPS92630QPWPRQ1

(In Stock: 18323)

Texas Instruments