TS5V330D alternative parts: TS5V330CDBQR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS TS5V330D VIDEO SWITCH QUAD SPDT, SMD, 5V330 | Analog Switch/Analog Multiplexer Quad 1:2 16-Pin SSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | - |
Number of Pins: | 16 | - |
Weight: | 141.690917mg | - |
Turn Off Delay Time: | 6 ns | - |
Operating Temperature: | -40°C~85°C TA | - |
Packaging: | Tube | - |
JESD-609 Code: | e4 | - |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 16 | - |
Resistance: | 10Ohm | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Applications: | Video | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 4 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 1.27mm | - |
Frequency: | 300MHz | - |
Base Part Number: | TS5V330 | - |
Pin Count: | 16 | - |
Number of Outputs: | 8 | - |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | - |
Number of Channels: | 4 | - |
Max Supply Voltage: | 5.5V | - |
Min Supply Voltage: | 4V | - |
Operating Supply Current: | 3μA | - |
Nominal Supply Current: | 3μA | - |
Propagation Delay: | 5 ns | - |
Turn On Delay Time: | 6 ns | - |
Number of Inputs: | 4 | - |
Supply Type: | Single | - |
Supply Current-Max (Isup): | 0.003mA | - |
-3db Bandwidth: | 300MHz Min | - |
On-State Resistance (Max): | 10Ohm | - |
Multiplexer/Demultiplexer Circuit: | 2:1 | - |
Off-state Isolation-Nom: | 60 dB | - |
Switch Circuit: | SPDT | - |
Switching: | BREAK-BEFORE-MAKE | - |
Voltage - Supply, Single (V+): | 4V~5.5V | - |
Normal Position: | NO | - |
Features: | Bi-Directional, RGB | - |
Height: | 1.75mm | - |
Length: | 9.9mm | - |
Width: | 3.91mm | - |
Thickness: | 1.58mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |

TS5V330D
(In Stock: 468)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.610520
$0.61
10
$0.575962
$5.76
100
$0.543361
$54.34
500
$0.512604
$256.30
1000
$0.483589
$483.59
Minimum: 1 Multiples: 1
Unit Price: $0.610520
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools