TS5V330D alternative parts: TS5V330DBQRG4
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS TS5V330D VIDEO SWITCH QUAD SPDT, SMD, 5V330 | IC VIDEO SWITCH QUAD SPDT 16SSOP |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-SOIC (0.154, 3.90mm Width) | 16-SSOP (0.154, 3.90mm Width) |
Number of Pins: | 16 | 16 |
Weight: | 141.690917mg | 74.502547mg |
Turn Off Delay Time: | 6 ns | 6 ns |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 2 (1 Year) |
Number of Terminations: | 16 | 16 |
Resistance: | 10Ohm | 10Ohm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Applications: | Video | Video |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 1.27mm | - |
Frequency: | 300MHz | 300MHz |
Base Part Number: | TS5V330 | TS5V330 |
Pin Count: | 16 | 16 |
Number of Outputs: | 8 | 8 |
Operating Supply Voltage: | 5V | 5V |
Power Supplies: | 5V | 5V |
Number of Channels: | 4 | 4 |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 4V | 4V |
Operating Supply Current: | 3μA | 3μA |
Nominal Supply Current: | 3μA | - |
Propagation Delay: | 5 ns | 5 ns |
Turn On Delay Time: | 6 ns | 6 ns |
Number of Inputs: | 4 | 4 |
Supply Type: | Single | Single |
Supply Current-Max (Isup): | 0.003mA | 0.003mA |
-3db Bandwidth: | 300MHz Min | 300MHz Min |
On-State Resistance (Max): | 10Ohm | 10Ohm |
Multiplexer/Demultiplexer Circuit: | 2:1 | 2:1 |
Off-state Isolation-Nom: | 60 dB | 60 dB |
Switch Circuit: | SPDT | SPDT |
Switching: | BREAK-BEFORE-MAKE | BREAK-BEFORE-MAKE |
Voltage - Supply, Single (V+): | 4V~5.5V | 4V~5.5V |
Normal Position: | NO | NO |
Features: | Bi-Directional, RGB | Bi-Directional, RGB |
Height: | 1.75mm | 1.75mm |
Length: | 9.9mm | 4.9mm |
Width: | 3.91mm | 3.9mm |
Thickness: | 1.58mm | 1.5mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |

TS5V330D
(In Stock: 468)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.610520
$0.61
10
$0.575962
$5.76
100
$0.543361
$54.34
500
$0.512604
$256.30
1000
$0.483589
$483.59
Minimum: 1 Multiples: 1
Unit Price: $0.610520
Ext Price: $0.61
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools