TS5V330D alternative parts: TS5V330PWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS TS5V330D VIDEO SWITCH QUAD SPDT, SMD, 5V330
IC VIDEO SWIT QUAD SPDT 16TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
16-SOIC (0.154, 3.90mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
16
16
Weight:
141.690917mg
61.887009mg
Turn Off Delay Time:
6 ns
6 ns
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Cut Tape (CT)
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
Resistance:
10Ohm
10Ohm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Video
Video
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
-
Frequency:
300MHz
300MHz
Base Part Number:
TS5V330
TS5V330
Pin Count:
16
16
Number of Outputs:
8
8
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Number of Channels:
4
4
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
4V
4V
Operating Supply Current:
3μA
3μA
Nominal Supply Current:
3μA
-
Propagation Delay:
5 ns
5 ns
Turn On Delay Time:
6 ns
6 ns
Number of Inputs:
4
4
Supply Type:
Single
Single
Supply Current-Max (Isup):
0.003mA
0.003mA
-3db Bandwidth:
300MHz Min
300MHz Min
On-State Resistance (Max):
10Ohm
10Ohm
Multiplexer/Demultiplexer Circuit:
2:1
2:1
Off-state Isolation-Nom:
60 dB
60 dB
Switch Circuit:
SPDT
SPDT
Switching:
BREAK-BEFORE-MAKE
BREAK-BEFORE-MAKE
Voltage - Supply, Single (V+):
4V~5.5V
4V~5.5V
Normal Position:
NO
NO
Features:
Bi-Directional, RGB
Bi-Directional, RGB
Height:
1.75mm
1.2mm
Length:
9.9mm
5mm
Width:
3.91mm
4.4mm
Thickness:
1.58mm
1mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
TS5V330D

TS5V330D

(In Stock: 468)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.610520

    $0.61

  • 10

    $0.575962

    $5.76

  • 100

    $0.543361

    $54.34

  • 500

    $0.512604

    $256.30

  • 1000

    $0.483589

    $483.59

Minimum: 1 Multiples: 1

Unit Price: $0.610520

Ext Price: $0.61

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity