ULN2803ADWR alternative parts: MCP23S08-E/SO

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS ULN2803ADWR.. Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, SOIC
MICROCHIP - MCP23S08-E/SO - I/O Expander, 8bit, 10 MHz, Serial, SPI, 1.8 V, 5.5 V, SOIC
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
7 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
18-SOIC (0.295, 7.50mm Width)
18-SOIC (0.295, 7.50mm Width)
Number of Pins:
18
18
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
50V
-
Collector-Emitter Saturation Voltage:
1.1V
-
Number of Elements:
8
-
Operating Temperature:
-40°C~85°C TA
-40°C~125°C
Packaging:
Cut Tape (CT)
Tube
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
18
18
ECCN Code:
EAR99
EAR99
Additional Feature:
LOGIC LEVEL COMPATIBLE
-
Voltage - Rated DC:
50V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Current Rating:
500mA
-
Base Part Number:
ULN2803
MCP23S08
Pin Count:
18
18
Output Voltage:
50V
-
Polarity:
NPN
-
Configuration:
COMPLEX
-
Transistor Application:
SWITCHING
-
Transistor Type:
8 NPN Darlington
-
Collector Emitter Voltage (VCEO):
50V
-
Max Collector Current:
500mA
-
JEDEC-95 Code:
MS-013AB
-
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
-
Height:
2.65mm
-
Length:
11.5mm
-
Width:
7.5mm
7.5mm
Thickness:
2.35mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of I/Os:
-
8
Published:
-
2005
Terminal Finish:
-
Matte Tin (Sn)
Max Power Dissipation:
-
700mW
Voltage - Supply:
-
1.8V~5.5V
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Qualification Status:
-
Not Qualified
Output Type:
-
Push-Pull
Power Supplies:
-
5V
Number of Channels:
-
1
Interface:
-
SPI
Operating Supply Current:
-
1mA
Number of Ports:
-
1
Nominal Supply Current:
-
1mA
Output Current:
-
25mA
Number of Bits:
-
8
Clock Frequency:
-
10MHz
Interrupt Output:
-
Yes
Features:
-
POR
Height Seated (Max):
-
2.65mm
ULN2803ADWR

ULN2803ADWR

(In Stock: 10000)

Texas Instruments