ULQ2003A alternative parts: ULQ2003A
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS 7NPN DARL 50V 0.5A 16DIP | |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 15 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 16-DIP (0.300, 7.62mm) | - |
Number of Pins: | 16 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 50V | - |
Collector-Emitter Saturation Voltage: | 1.1V | - |
Number of Elements: | 7 | - |
Operating Temperature: | 150°C TJ | - |
Packaging: | Tube | - |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 16 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Additional Feature: | LOGIC LEVEL COMPATIBLE | - |
Voltage - Rated DC: | 50V | - |
Terminal Position: | DUAL | - |
Current Rating: | 500mA | - |
Base Part Number: | ULQ2003 | - |
Pin Count: | 16 | - |
Output Voltage: | 50V | - |
Max Output Current: | 500mA | - |
Polarity: | NPN | - |
Configuration: | COMPLEX | - |
Number of Channels: | 7 | - |
Output Current: | 500mA | - |
Max Output Voltage: | 50V | - |
Transistor Application: | SWITCHING | - |
Transistor Type: | 7 NPN Darlington | - |
Collector Emitter Voltage (VCEO): | 50V | - |
Max Collector Current: | 500mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 350mA 2V | - |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 500μA, 350mA | - |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 30V | - |
Height: | 5.1mm | - |
Length: | 20mm | 1.772 (45.00mm) |
Width: | 7.1mm | 1.772 (45.00mm) |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Material: | - | Aluminum |
Shape: | - | Square, Fins |
Package Cooled: | - | Assorted (BGA, LGA, CPU, ASIC...) |
Material Finish: | - | Blue Anodized |
Series: | - | pushPIN™ |
Type: | - | Top Mount |
Attachment Method: | - | Push Pin |
Height Off Base (Height of Fin): | - | 0.590 (15.00mm) |
Thermal Resistance @ Forced Air Flow: | - | 6.64°C/W @ 100 LFM |
Thermal Resistance @ Natural: | - | -- |
Power Dissipation @ Temperature Rise: | - | -- |
Diameter: | - | -- |

ULQ2003A
(In Stock: 3672)
STMicroelectronicsUnited States