ULQ2003A alternative parts: ULQ2802A
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS 7NPN DARL 50V 0.5A 16DIP | TRANS 8NPN DARL 50V 0.5A 18DIP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 18-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 18 |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 50V | - |
Collector-Emitter Saturation Voltage: | 1.1V | 1.1V |
Number of Elements: | 7 | 8 |
Operating Temperature: | 150°C TJ | -40°C~105°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 18 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin (Sn) |
Additional Feature: | LOGIC LEVEL COMPATIBLE | LOGIC LEVEL COMPATIBLE |
Voltage - Rated DC: | 50V | 50V |
Terminal Position: | DUAL | DUAL |
Current Rating: | 500mA | 500mA |
Base Part Number: | ULQ2003 | ULQ2802 |
Pin Count: | 16 | 18 |
Output Voltage: | 50V | - |
Max Output Current: | 500mA | - |
Polarity: | NPN | NPN |
Configuration: | COMPLEX | - |
Number of Channels: | 7 | - |
Output Current: | 500mA | - |
Max Output Voltage: | 50V | - |
Transistor Application: | SWITCHING | SWITCHING |
Transistor Type: | 7 NPN Darlington | 8 NPN Darlington |
Collector Emitter Voltage (VCEO): | 50V | 50V |
Max Collector Current: | 500mA | 500mA |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 1000 @ 350mA 2V | 1000 @ 350mA 2V |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 500μA, 350mA | 1.6V @ 500μA, 350mA |
Collector Base Voltage (VCBO): | 30V | - |
Emitter Base Voltage (VEBO): | 30V | - |
Height: | 5.1mm | 5.1mm |
Length: | 20mm | 24.8mm |
Width: | 7.1mm | 7.1mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
hFEMin: | - | 1000 |
Power - Max: | - | 2.25W |
Continuous Collector Current: | - | 500mA |
VCEsat-Max: | - | 1.6 V |

ULQ2003A
(In Stock: 3672)
STMicroelectronicsUnited States