ULQ2003A alternative parts: ULQ2003D1013TRY

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS 7NPN DARL 50V 0.5A 16DIP
TRANS 7NPN DARL 50V 0.5A 16SO
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
15 Weeks
10 Weeks
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
16-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
16
Weight:
4.535924g
200.686274mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
50V
-
Collector-Emitter Saturation Voltage:
1.1V
1.1V
Number of Elements:
7
7
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
LOGIC LEVEL COMPATIBLE
-
Voltage - Rated DC:
50V
-
Terminal Position:
DUAL
DUAL
Current Rating:
500mA
-
Base Part Number:
ULQ2003
ULQ2003
Pin Count:
16
-
Output Voltage:
50V
-
Max Output Current:
500mA
-
Polarity:
NPN
NPN
Configuration:
COMPLEX
COMPLEX
Number of Channels:
7
-
Output Current:
500mA
-
Max Output Voltage:
50V
-
Transistor Application:
SWITCHING
SWITCHING
Transistor Type:
7 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
50V
Max Collector Current:
500mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 350mA 2V
1000 @ 350mA 2V
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
1.6V @ 500μA, 350mA
Collector Base Voltage (VCBO):
30V
-
Emitter Base Voltage (VEBO):
30V
-
Height:
5.1mm
1.75mm
Length:
20mm
10mm
Width:
7.1mm
4mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Current-Collector (Ic) (Max):
-
500mA
Series:
-
Automotive, AEC-Q100
Terminal Form:
-
GULL WING
ULQ2003A

ULQ2003A

(In Stock: 3672)

STMicroelectronics