ULQ2003A alternative parts: ULQ2004A

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS 7NPN DARL 50V 0.5A 16DIP
STMICROELECTRONICS ULQ2004A Bipolar Transistor Array, Darlington, NPN, 50 V, 500 mA, 1000 hFE, DIP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
15 Weeks
15 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
4.535924g
1.627801g
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
50V
50V
Collector-Emitter Saturation Voltage:
1.1V
1.1V
Number of Elements:
7
7
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
LOGIC LEVEL COMPATIBLE
LOGIC LEVEL COMPATIBLE
Voltage - Rated DC:
50V
50V
Terminal Position:
DUAL
DUAL
Current Rating:
500mA
500mA
Base Part Number:
ULQ2003
ULQ2004
Pin Count:
16
16
Output Voltage:
50V
50V
Max Output Current:
500mA
600mA
Polarity:
NPN
NPN
Configuration:
COMPLEX
COMPLEX
Number of Channels:
7
8
Output Current:
500mA
-
Max Output Voltage:
50V
50V
Transistor Application:
SWITCHING
SWITCHING
Transistor Type:
7 NPN Darlington
7 NPN Darlington
Collector Emitter Voltage (VCEO):
50V
50V
Max Collector Current:
500mA
500mA
DC Current Gain (hFE) (Min) @ Ic, Vce:
1000 @ 350mA 2V
1000 @ 350mA 2V
Vce Saturation (Max) @ Ib, Ic:
1.6V @ 500μA, 350mA
1.7V @ 500μA, 350mA
Collector Base Voltage (VCBO):
30V
-
Emitter Base Voltage (VEBO):
30V
-
Height:
5.1mm
4.59mm
Length:
20mm
20mm
Width:
7.1mm
7.1mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Max Power Dissipation:
-
2.25W
Max Input Voltage:
-
30V
ULQ2003A

ULQ2003A

(In Stock: 3672)

STMicroelectronics