UPD78F0730MC-CAB-AX alternative parts: UPD70F3746GJ-GAE-AX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 8BIT 16KB FLASH 30SSOP | RENESAS UPD70F3746GJ-GAE-AX 32 Bit Microcontroller, V850ES, 20 MHz, 1 MB, 60 KB, 144 Pins, LQFP |
Factory Lead Time: | 20 Weeks | 20 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 30-LSSOP (0.240, 6.10mm Width) | 144-LQFP |
Number of Pins: | 30 | 144 |
Number of I/Os: | 19 | 128 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | 78K/UPD78F07xx | V850ES/Jx3 |
Published: | 2006 | 2007 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 30 | 144 |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Frequency: | 16MHz | 32MHz |
Pin Count: | 30 | 144 |
Operating Supply Voltage: | 5V | 3.3V |
Interface: | UART, USART, USB | EBI/EMI, I2C, UART, USART |
Memory Size: | 16kB | 1MB |
Oscillator Type: | Internal | Internal |
RAM Size: | 3K x 8 | 60K x 8 |
Voltage - Supply (Vcc/Vdd): | 4V~5.5V | 2.85V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER, RISC |
Core Processor: | 78K/0 | V850ES |
Peripherals: | LVD, POR, PWM, WDT | DMA, LVD, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 32-Bit |
Program Memory Size: | 16KB 16K x 8 | 1MB 1M x 8 |
Connectivity: | 3-Wire SIO, UART/USART, USB | CSI, EBI/EMI, I2C, UART/USART |
Bit Size: | 8 | 32 |
Has ADC: | NO | YES |
DMA Channels: | NO | YES |
Data Bus Width: | 8b | 32b |
PWM Channels: | YES | YES |
DAC Channels: | NO | - |
Number of Timers/Counters: | 4 | 3 |
Number of UART Channels: | 1 | 4 |
Length: | 9.7mm | 20mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Data Converters: | - | A/D 16x10b; D/A 2x8b |

UPD78F0730MC-CAB-AX
(In Stock: 30)
Renesas Electronics AmericaUnited States