UPD78F0730MC-CAB-AX alternative parts: UPD78F1154AGK-GAK-AX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 8BIT 16KB FLASH 30SSOP
IC MCU 16BIT 128KB FLASH 80LQFP
Factory Lead Time:
20 Weeks
20 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
30-LSSOP (0.240, 6.10mm Width)
80-LQFP
Number of Pins:
30
80
Number of I/Os:
19
65
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
78K/UPD78F07xx
78K0R/Kx3
Published:
2006
2009
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
30
80
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
3V
Terminal Pitch:
0.65mm
0.5mm
Frequency:
16MHz
20MHz
Pin Count:
30
80
Operating Supply Voltage:
5V
-
Interface:
UART, USART, USB
I2C, LIN, UART, USART
Memory Size:
16kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
3K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
4V~5.5V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
78K/0
78K/0R
Peripherals:
LVD, POR, PWM, WDT
DMA, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
16-Bit
Program Memory Size:
16KB 16K x 8
128KB 128K x 8
Connectivity:
3-Wire SIO, UART/USART, USB
3-Wire SIO, I2C, LINbus, UART/USART
Bit Size:
8
16
Has ADC:
NO
YES
DMA Channels:
NO
NO
Data Bus Width:
8b
16b
PWM Channels:
YES
YES
DAC Channels:
NO
-
Number of Timers/Counters:
4
8
Number of UART Channels:
1
4
Length:
9.7mm
12mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Data Converters:
-
A/D 8x10b; D/A 2x8b
ROM(word):
-
131072
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
2/5V
Supply Voltage-Min (Vsup):
-
2.7V
UPD78F0730MC-CAB-AX

UPD78F0730MC-CAB-AX

(In Stock: 30)

Renesas Electronics America